FR201
FR201
Obsolete
Description:  DIODE GEN PURP 50V 2A DO15
Manufacturer:  SMC Diode Solutions
Datasheet:   FR201 Datasheet
History Price: Obsolete
In Stock: 32200
FR201 vs FR2G
Part No
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
400 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
150 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 50 V
-
Capacitance @ Vr, F
30pF @ 4V, 1MHz
-
Mounting Type
Through Hole
-
Package / Case
DO-204AC, DO-15, Axial
-
Supplier Device Package
DO-15
-
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
-