FR151
FR151
Obsolete
Description:  DIODE GEN PURP 50V 1.5A DO15
Manufacturer:  SMC Diode Solutions
Datasheet:   FR151 Datasheet
History Price: Obsolete
In Stock: 28700
FR151 vs FR1B-13
Part No
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
100 V
Current - Average Rectified (Io)
1.5A
1A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1.5 A
1.3 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 50 V
5 μA @ 100 V
Capacitance @ Vr, F
30pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AC, DO-15, Axial
DO-214AA, SMB
Supplier Device Package
DO-15
SMB
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃