FR107B-G
FR107B-G
Active
Description:  DIODE GEN PURP 1KV 1A DO41
Manufacturer:  Comchip Technology
Datasheet:   FR107B-G Datasheet
History Price: $0.05355
In Stock: 39070
FR107B-G vs FR1005GP-TP
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
600 V
Current - Average Rectified (Io)
1A
10A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1 A
-
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
500 ns
250 ns
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
-
Capacitance @ Vr, F
15pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
R-6, Axial
Supplier Device Package
DO-41
R-6
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃