FR106A-G
FR106A-G
Active
Description:  DIODE GEN PURP 800V 1A DO41
Manufacturer:  Comchip Technology
Datasheet:   FR106A-G Datasheet
History Price: $0.04200
In Stock: 41800
FR106A-G vs FR102T-G
Part No
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
100 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1 A
1.3 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
500 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 800 V
5 μA @ 100 V
Capacitance @ Vr, F
15pF @ 4V, 1MHz
25pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Supplier Device Package
DO-41
DO-41
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃