FML-14S
FML-14S
Obsolete
Description:  DIODE ARRAY GP 400V 5A TO220F
Manufacturer:  Sanken Electric
Datasheet:   FML-14S Datasheet
History Price: $0.88000
In Stock: 20600
FML-14S vs FML-13S
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
300 V
Current - Average Rectified (Io) (per Diode)
5A
5A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2.5 A
1.3 V @ 2.5 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
50 ns
Current - Reverse Leakage @ Vr
50 μA @ 400 V
50 μA @ 300 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack
TO-220-3 Full Pack
Supplier Device Package
TO-220F
TO-220F