Voltage - Collector Emitter Breakdown (Max)
600 V
330 V
Current - Collector (Ic) (Max)
40 A
90 A
Current - Collector Pulsed (Icm)
160 A
330 A
Vce(on) (Max) @ Vge, Ic
3V @ 15V, 20A
1.4V @ 15V, 20A
Switching Energy
470μJ (on), 130μJ (off)
-
Input Type
Standard
Standard
Td (on/off) @ 25℃
15ns/65ns
-
Test Condition
300V, 20A, 10Ohm, 15V
-
Reverse Recovery Time (trr)
95 ns
23 ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-3, SC-65-3
TO-3P-3, SC-65-3
Supplier Device Package
TO-3P
TO-3P