Technology
MOSFET (Metal Oxide)
-
Drain to Source Voltage (Vdss)
30 V
-
Current - Continuous Drain (Id) @ 25℃
3.4A (Ta)
-
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
-
Rds On (Max) @ Id, Vgs
130mOhm @ 1A, 10V
-
Vgs(th) (Max) @ Id
3V @ 250μA
-
Gate Charge (Qg) (Max) @ Vgs
3.5 nC @ 5 V
-
Input Capacitance (Ciss) (Max) @ Vds
205 pF @ 15 V
-
Power Dissipation (Max)
2.5W (Ta)
-
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
8-SOIC
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-