FDS2570
FDS2570
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Fairchild Semiconductor
Datasheet:   FDS2570 Datasheet
History Price: Active
In Stock: 39200
FDS2570 vs FDS9400A
Part No
Series
PowerTrench
PowerTrench
Packaging
Bulk
Bulk
Status
Active
Active
FET Type
N-Channel
P-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
150 V
30 V
Current - Continuous Drain (Id) @ 25℃
4A (Ta)
3.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
6V, 10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
72mOhm @ 4A, 10V
130mOhm @ 1A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
3V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
62 nC @ 10 V
3.5 nC @ 5 V
Vgs (Max)
?0V
?5V
Input Capacitance (Ciss) (Max) @ Vds
1907 pF @ 75 V
205 pF @ 15 V
FET Feature
-
-
Power Dissipation (Max)
1W (Ta)
2.5W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)