Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - DC Reverse (Vr) (Max)
200 V
200 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
-
1 V @ 2 A
Speed
-
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
35 ns
Current - Reverse Leakage @ Vr
-
5 μA @ 200 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
SMB (DO-214AA)
Operating Temperature - Junction
-
-50 ℃ ~ 150 ℃