Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100 V
65 V
Current - Continuous Drain (Id) @ 25℃
48A (Ta)
4A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
3.8mOhm @ 25A, 5V
130mOhm @ 500mA, 5V
Vgs(th) (Max) @ Id
2.5V @ 7mA
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
16.3 nC @ 5 V
0.45 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
2366 pF @ 50 V
52 pF @ 32.5 V
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
7-QFN (3x5)
Die
Package / Case
7-PowerWQFN
Die