EPC2215
EPC2215
Active
Description:  GAN TRANS 200V 8MOHM BUMPED DIE
Manufacturer:  EPC
Datasheet:   EPC2215 Datasheet
History Price: $6.15000
In Stock: 31100
EPC2215 vs EPC2031ENGRT
Manufacturer
Series
-
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
200 V
60 V
Current - Continuous Drain (Id) @ 25℃
32A (Ta)
31A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
8mOhm @ 20A, 5V
2.6mOhm @ 30A, 5V
Vgs(th) (Max) @ Id
2.5V @ 6mA
2.5V @ 15mA
Gate Charge (Qg) (Max) @ Vgs
17.7 nC @ 5 V
17 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
1790 pF @ 100 V
1800 pF @ 300 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die