EPC2207
EPC2207
Active
Description:  TRANS GAN 200V DIE .022OHM
Manufacturer:  EPC
Datasheet:   EPC2207 Datasheet
History Price: $3.23000
In Stock: 37800
EPC2207 vs EPC2037
Part No
Manufacturer
Series
-
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
200 V
100 V
Current - Continuous Drain (Id) @ 25℃
14A (Ta)
1.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
22mOhm @ 14A, 5V
550mOhm @ 100mA, 5V
Vgs(th) (Max) @ Id
2.5V @ 2mA
2.5V @ 80μA
Gate Charge (Qg) (Max) @ Vgs
5.9 nC @ 5 V
0.12 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
600 pF @ 100 V
14 pF @ 50 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die