Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
3 N-Channel (Half Bridge + Synchronous Bootstrap)
2 N-Channel (Dual) Common Source
FET Feature
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100V
120V
Current - Continuous Drain (Id) @ 25℃
1.7A, 500mA
3.4A
Rds On (Max) @ Id, Vgs
320mOhm @ 2A, 5V, 3.3Ohm @ 2A, 5V
60mOhm @ 4A, 5V
Vgs(th) (Max) @ Id
2.5V @ 100μA, 2.5V @ 20μA
2.5V @ 700μA
Gate Charge (Qg) (Max) @ Vgs
0.16nC @ 5V, 0.044nC @ 5V
0.8nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
16pF @ 50V, 7pF @ 50V
80pF @ 60V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-VFBGA
Die
Supplier Device Package
9-BGA (1.35x1.35)
Die