Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
40 V
60 V
Current - Continuous Drain (Id) @ 25℃
-
31A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
5V
Rds On (Max) @ Id, Vgs
-
2.6mOhm @ 30A, 5V
Vgs(th) (Max) @ Id
-
2.5V @ 15mA
Gate Charge (Qg) (Max) @ Vgs
-
17 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds
-
1800 pF @ 300 V
Power Dissipation (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
Die