EPC2066
EPC2066
Active
Description:  TRANSISTOR GAN 40V .001OHM
Manufacturer:  EPC
Datasheet:   EPC2066 Datasheet
History Price: $6.25000
In Stock: 32205
EPC2066 vs EPC2215
Part No
Manufacturer
Series
eGaN
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
40 V
200 V
Current - Continuous Drain (Id) @ 25℃
90A (Ta)
32A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
1.1mOhm @ 50A, 5V
8mOhm @ 20A, 5V
Vgs(th) (Max) @ Id
2.5V @ 28mA
2.5V @ 6mA
Gate Charge (Qg) (Max) @ Vgs
33 nC @ 5 V
17.7 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
4523 pF @ 20 V
1790 pF @ 100 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die