EPC2049ENGRT
EPC2049ENGRT
Obsolete
Description:  GANFET N-CH 40V 16A DIE
Manufacturer:  EPC
History Price: Obsolete
In Stock: 15800
EPC2049ENGRT vs EPC2204
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
40 V
100 V
Current - Continuous Drain (Id) @ 25℃
16A (Ta)
29A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
5mOhm @ 15A, 5V
6mOhm @ 16A, 5V
Vgs(th) (Max) @ Id
2.5V @ 6mA
2.5V @ 4mA
Gate Charge (Qg) (Max) @ Vgs
7.6 nC @ 5 V
7.4 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
805 pF @ 20 V
851 pF @ 50 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die