EPC2040
EPC2040
Active
Description:  GANFET NCH 15V 3.4A DIE
Manufacturer:  EPC
Datasheet:   EPC2040 Datasheet
History Price: $1.11000
In Stock: 9625
EPC2040 vs EPC2033
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
15 V
150 V
Current - Continuous Drain (Id) @ 25℃
3.4A (Ta)
48A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
30mOhm @ 1.5A, 5V
7mOhm @ 25A, 5V
Vgs(th) (Max) @ Id
2.5V @ 1mA
2.5V @ 9mA
Gate Charge (Qg) (Max) @ Vgs
0.93 nC @ 5 V
10 nC @ 5 V
Vgs (Max)
-
-
Input Capacitance (Ciss) (Max) @ Vds
105 pF @ 6 V
1140 pF @ 75 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die