Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
GaNFET (Gallium Nitride)
-
Drain to Source Voltage (Vdss)
100 V
-
Current - Continuous Drain (Id) @ 25℃
500mA (Ta)
-
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
3.3Ohm @ 50mA, 5V
-
Vgs(th) (Max) @ Id
2.5V @ 20μA
-
Gate Charge (Qg) (Max) @ Vgs
0.044 nC @ 5 V
-
Input Capacitance (Ciss) (Max) @ Vds
8.4 pF @ 50 V
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
Die
-