EPC2034
EPC2034
Not For New Designs
Description:  GANFET N-CH 200V 48A DIE
Manufacturer:  EPC
Datasheet:   EPC2034 Datasheet
History Price: $8.10000
In Stock: 38120
EPC2034 vs EPC2033
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
200 V
150 V
Current - Continuous Drain (Id) @ 25℃
48A (Ta)
48A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
10mOhm @ 20A, 5V
7mOhm @ 25A, 5V
Vgs(th) (Max) @ Id
2.5V @ 7mA
2.5V @ 9mA
Gate Charge (Qg) (Max) @ Vgs
8.8 nC @ 5 V
10 nC @ 5 V
Vgs (Max)
+6V, -4V
-
Input Capacitance (Ciss) (Max) @ Vds
950 pF @ 100 V
1140 pF @ 75 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die