EPC2020
EPC2020
Active
Description:  GANFET N-CH 60V 90A DIE
Manufacturer:  EPC
Datasheet:   EPC2020 Datasheet
History Price: $7.42000
In Stock: 19400
EPC2020 vs EPC2036
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
60 V
100 V
Current - Continuous Drain (Id) @ 25℃
90A (Ta)
1.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
2.2mOhm @ 31A, 5V
65mOhm @ 1A, 5V
Vgs(th) (Max) @ Id
2.5V @ 16mA
2.5V @ 600μA
Gate Charge (Qg) (Max) @ Vgs
16 nC @ 5 V
0.91 nC @ 5 V
Vgs (Max)
+6V, -4V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
1780 pF @ 30 V
90 pF @ 50 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die