Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Technology
GaNFET (Gallium Nitride)
-
Drain to Source Voltage (Vdss)
40 V
-
Current - Continuous Drain (Id) @ 25℃
10A (Ta)
-
Drive Voltage (Max Rds On, Min Rds On)
5V
-
Rds On (Max) @ Id, Vgs
16mOhm @ 5A, 5V
-
Vgs(th) (Max) @ Id
2.5V @ 2mA
-
Gate Charge (Qg) (Max) @ Vgs
2.8 nC @ 5 V
-
Input Capacitance (Ciss) (Max) @ Vds
325 pF @ 20 V
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
Die
-