EPC2014
EPC2014
Discontinued
Description:  GANFET N-CH 40V 10A DIE OUTLINE
Manufacturer:  EPC
Datasheet:   EPC2014 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13390
EPC2014 vs EPC2045
Part No
Manufacturer
Series
eGaN
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
FET Type
N-Channel
N-Channel
Technology
GaNFET (Gallium Nitride)
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
40 V
100 V
Current - Continuous Drain (Id) @ 25℃
10A (Ta)
16A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
5V
Rds On (Max) @ Id, Vgs
16mOhm @ 5A, 5V
7mOhm @ 16A, 5V
Vgs(th) (Max) @ Id
2.5V @ 2mA
2.5V @ 5mA
Gate Charge (Qg) (Max) @ Vgs
2.8 nC @ 5 V
6.5 nC @ 5 V
Vgs (Max)
+6V, -5V
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
325 pF @ 20 V
685 pF @ 50 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
Die
Die
Package / Case
Die
Die