EMB75T2R
EMB75T2R
Active
Description:  TRANS 2PNP PREBIAS 0.15W EMT6
Manufacturer:  Rohm Semiconductor
Datasheet:   EMB75T2R Datasheet
History Price: $0.08014
In Stock: 38100
EMB75T2R vs EMB6T2R
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Transistor Type
2 PNP - Pre-Biased (Dual)
2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max)
100mA
30mA
Voltage - Collector Emitter Breakdown (Max)
50V
50V
Resistor - Base (R1)
4.7kOhms
47kOhms
Resistor - Emitter Base (R2)
47kOhms
47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 5mA, 10V
68 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic
150mV @ 500μA, 5mA
300mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
500nA
500nA
Frequency - Transition
250MHz
250MHz
Power - Max
150mW
150mW
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-563, SOT-666
SOT-563, SOT-666
Supplier Device Package
EMT6
EMT6