EMB2FHAT2R
EMB2FHAT2R
Not For New Designs
Description:  PNP+PNP DIGITAL TRANSISTOR (CORR
Manufacturer:  Rohm Semiconductor
Datasheet:   EMB2FHAT2R Datasheet
History Price: $0.35000
In Stock: 14900
EMB2FHAT2R vs EMB6T2R
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Transistor Type
2 PNP - Pre-Biased (Dual)
2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max)
100mA
30mA
Voltage - Collector Emitter Breakdown (Max)
50V
50V
Resistor - Base (R1)
47kOhms
47kOhms
Resistor - Emitter Base (R2)
47kOhms
47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
68 @ 5mA, 5V
68 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 10mA
300mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
500nA
500nA
Frequency - Transition
250MHz
250MHz
Power - Max
150mW
150mW
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-563, SOT-666
SOT-563, SOT-666
Supplier Device Package
EMT6
EMT6