Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Transistor Type
2 PNP - Pre-Biased (Dual)
2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max)
100mA
100mA
Voltage - Collector Emitter Breakdown (Max)
50V
50V
Resistor - Base (R1)
2.2kOhms
47kOhms
Resistor - Emitter Base (R2)
47kOhms
47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 10mA, 5V
68 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic
300mV @ 250μA, 5mA
300mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
500nA
500nA
Frequency - Transition
250MHz
250MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-563, SOT-666
SOT-563, SOT-666
Supplier Device Package
EMT6
EMT6