Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
100 V
Current - Average Rectified (Io) (per Diode)
15A
10A
Voltage - Forward (Vf) (Max) @ If
820 mV @ 15 A
750 mV @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
700 μA @ 80 V
500 μA @ 100 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3
Supplier Device Package
ITO-220AB
TO-220AB