DSTF3060C
DSTF3060C
Active
Description:  DIODE ARRAY SCHOTTKY 60V TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   DSTF3060C Datasheet
History Price: $2.85000
In Stock: 5300
DSTF3060C vs DSTF3080C
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
80 V
Current - Average Rectified (Io) (per Diode)
15A
15A
Voltage - Forward (Vf) (Max) @ If
700 mV @ 15 A
820 mV @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1.2 mA @ 60 V
700 μA @ 80 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
ITO-220AB