DSTF20100C
DSTF20100C
Active
Description:  DIODE ARRAY SCHOTKY 100V TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   DSTF20100C Datasheet
History Price: $0.50400
In Stock: 1000
DSTF20100C vs DSTF2060C
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
60 V
Current - Average Rectified (Io) (per Diode)
10A
10A
Voltage - Forward (Vf) (Max) @ If
750 mV @ 10 A
650 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
300 μA @ 100 V
850 μA @ 60 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
ITO-220AB