DSTB2045C
DSTB2045C
Active
Description:  DIODE ARRAY SCHOTTKY 45V TO-263
Manufacturer:  Littelfuse Inc
Datasheet:   DSTB2045C Datasheet
History Price: $2.56000
In Stock: 26600
DSTB2045C vs DSTF20100C
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
45 V
100 V
Current - Average Rectified (Io) (per Diode)
10A
10A
Voltage - Forward (Vf) (Max) @ If
580 mV @ 10 A
750 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
2 mA @ 45 V
300 μA @ 100 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
TO-263 (D2Pak)
ITO-220AB