Voltage - Peak Reverse (Max)
-
800 V
Current - Average Rectified (Io)
-
200 A
Voltage - Forward (Vf) (Max) @ If
-
1.2 V @ 200 A
Current - Reverse Leakage @ Vr
-
20 mA @ 800 V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Chassis Mount
Supplier Device Package
-
-