DF20NA80S
DF20NA80S
Active
Description:  DIODE MODULE 800V 20A
Manufacturer:  SanRex Corporation
Datasheet:   DF20NA80S Datasheet
History Price: $13.67000
In Stock: 20200
DF20NA80S vs DF20AA120
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
1.2 kV
Current - Average Rectified (Io)
20 A
20 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
1.25 V @ 20 A
Current - Reverse Leakage @ Vr
4 mA @ 800 V
3 mA @ 1200 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
5-SIP Exposed Pad
Module
Supplier Device Package
5-SIP
-