DF20CA160
DF20CA160
Active
Description:  DIOE MODULE 1600V 20A
Manufacturer:  SanRex Corporation
Datasheet:   DF20CA160 Datasheet
History Price: $46.09000
In Stock: 45800
DF20CA160 vs DF200AE80
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
800 V
Current - Average Rectified (Io)
20 A
200 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 20 A
1.32 V @ 200 A
Current - Reverse Leakage @ Vr
8 mA @ 1600 V
20 mA @ 800 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
-
-