DF20AA160
DF20AA160
Active
Description:  DIOE MODULE 1600V 20A
Manufacturer:  SanRex Corporation
Datasheet:   DF20AA160 Datasheet
History Price: $46.09000
In Stock: 14700
DF20AA160 vs DF204ST-G
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
400 V
Current - Average Rectified (Io)
20 A
2 A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 20 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
3 mA @ 1600 V
10 μA @ 400 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Surface Mount
Package / Case
Module
4-SMD, Gull Wing
Supplier Device Package
-
DFS