Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
800 V
Current - Average Rectified (Io)
2 A
20 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.2 V @ 20 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
4 mA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-EDIP (0.321", 8.15mm)
5-SIP Exposed Pad
Supplier Device Package
4-DF
5-SIP