DF1508S
DF1508S
Active
Description:  BRIDGE RECT 1P 800V 1.5A DF-S
Manufacturer:  Diodes Inc
Datasheet:   DF1508S Datasheet
History Price: $1.15080
In Stock: 9700
DF1508S vs DF1508S-E3/45
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
800 V
Current - Average Rectified (Io)
1.5 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1.5 A
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
10 μA @ 800 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
DF-S
DFS