DF1502S-E3/45
DF1502S-E3/45
Active
Description:  BRIDGE RECT 1PHASE 200V 1.5A DFS
Manufacturer:  Vishay
History Price: $0.32984
In Stock: 44400
DF1502S-E3/45 vs DF1502S
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
200 V
Current - Average Rectified (Io)
1.5 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1.5 A
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
10 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
DFS
DF-S