DD104N14KKHPSA1
DD104N14KKHPSA1
Obsolete
Description:  DIODE MODULE 1200V 160A
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 24700
DD104N14KKHPSA1 vs DD160N22KHPSA1
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Diode Configuration
1 Pair Series Connection
1 Pair Series Connection
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1400 V
2200 V
Current - Average Rectified (Io) (per Diode)
104A
172A
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 300 A
1.4 V @ 500 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
20 mA @ 1400 V
20 mA @ 2200 V
Operating Temperature - Junction
150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
POW-R-BLOK? Module
Module
Supplier Device Package
POW-R-BLOK? Module
Module