Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Thyristors - DIACs, SIDACs
/ Micro Commercial Components DB3TG-TP
DB3TG-TP
Obsolete
Thyristors - DIACs, SIDACs
Description:
DIAC BIDIRECTIONAL DO-35G
Manufacturer:
Micro Commercial Components
Datasheet:
DB3TG-TP Datasheet
History Price: Obsolete
In Stock: 6700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DB3TG-TP vs DB3
Part No
DB3TG-TP
DB3
Category
Thyristors - DIACs, SIDACs
Thyristors - DIACs, SIDACs
Manufacturer
Micro Commercial Components
Diotec Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Voltage - Breakover
30 ~ 34V
28 ~ 36V
Current - Breakover
15 μA
200 μA
Current - Hold (Ih) (Max)
-
-
Current - Peak Output
2 A
2 A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-50 ℃ ~ 100 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35G
DO-35