Voltage - Peak Reverse (Max)
1.4 kV
-
Current - Average Rectified (Io)
35 A
-
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 12.5 A
-
Current - Reverse Leakage @ Vr
10 μA @ 1400 V
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
-
Package / Case
5-Square, DB-35
-
Supplier Device Package
DB-35
-