DB203
DB203
Active
Description:  BRIDGE RECT 200V 2A DB-1
Manufacturer:  Rectron Limited
Datasheet:   DB203 Datasheet
History Price: $0.39000
In Stock: 32100
DB203 vs DB25-01
Part No
Series
-
-
Packaging
Tube
Box
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
100 V
Current - Average Rectified (Io)
2 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
10 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-EDIP (0.321", 8.15mm)
5-Square, DB-35
Supplier Device Package
DB-1
DB-35