DB202
DB202
Active
Description:  BRIDGE RECT 100V 2A DB-1
Manufacturer:  Rectron Limited
Datasheet:   DB202 Datasheet
History Price: $0.39000
In Stock: 38800
DB202 vs DB206S
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
100 V
-
Current - Average Rectified (Io)
2 A
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
-
Current - Reverse Leakage @ Vr
5 μA @ 100 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
4-EDIP (0.321", 8.15mm)
-
Supplier Device Package
DB-1
-