D45VH10
D45VH10
Obsolete
Description:  TRANS PNP 80V 15A TO220
Manufacturer:  onsemi
Datasheet:   D45VH10 Datasheet
History Price: Obsolete
In Stock: 35200
D45VH10 vs D45C12
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
15 A
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 800mA, 8A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
-
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 4A, 1V
40 @ 200mA, 1V
Power - Max
83 W
30 W
Frequency - Transition
50MHz
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220