D45H4
D45H4
Active
Description:  TRANS PNP 45V 10A TO220
Manufacturer:  Harris Corporation
Datasheet:   D45H4 Datasheet
History Price: Active
In Stock: 17500
D45H4 vs D45H11
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
10 A
10 A
Voltage - Collector Emitter Breakdown (Max)
45 V
80 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 400mA, 8A
1V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
35 @ 2A, 1V
40 @ 4A, 1V
Power - Max
1.67 W
50 W
Frequency - Transition
135MHz
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220