Current - Collector (Ic) (Max)
8 A
4 A
Voltage - Collector Emitter Breakdown (Max)
30 V
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA (ICBO)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 8A, 5V
40 @ 200mA, 1V
Frequency - Transition
25MHz
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220