D45D6
D45D6
Active
Description:  TRANS PNP DARL 80V 6A TO220
Manufacturer:  Harris Corporation
Datasheet:   D45D6 Datasheet
History Price: Active
In Stock: 18700
D45D6 vs D45VH10
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
6 A
15 A
Voltage - Collector Emitter Breakdown (Max)
80 V
80 V
Vce Saturation (Max) @ Ib, Ic
2V @ 5mA, 5A
1V @ 800mA, 8A
Current - Collector Cutoff (Max)
10μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
2000 @ 1A, 2V
20 @ 4A, 1V
Power - Max
2.1 W
83 W
Frequency - Transition
-
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220