Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
6 A
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
45 V
Vce Saturation (Max) @ Ib, Ic
2V @ 5mA, 5A
1V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
2000 @ 1A, 2V
40 @ 4A, 1V
Frequency - Transition
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220