D45C7
D45C7
Active
Description:  TRANS PNP 60V 4A TO220
Manufacturer:  Solid State
Datasheet:   D45C7 Datasheet
History Price: $0.50000
In Stock: 38800
D45C7 vs D45C3
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
4 A
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
30 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1A, 1V
40 @ 200mA, 1V
Power - Max
30 W
30 W
Frequency - Transition
40MHz
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220