D45C5
D45C5
Active
Description:  TRANS PNP 45V 4A TO220
Manufacturer:  Solid State
Datasheet:   D45C5 Datasheet
History Price: $0.50000
In Stock: 26600
D45C5 vs D45D4
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
PNP
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
6 A
Voltage - Collector Emitter Breakdown (Max)
45 V
60 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
2V @ 5mA, 5A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 200mA, 1V
2000 @ 1A, 2V
Power - Max
30 W
2.1 W
Frequency - Transition
40MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220