D44VM10
D44VM10
Active
Description:  TRANS NPN 80V 8A TO220AB
Manufacturer:  Harris Corporation
Datasheet:   D44VM10 Datasheet
History Price: $0.76000
In Stock: 41200
D44VM10 vs D44Q3121
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
8 A
-
Voltage - Collector Emitter Breakdown (Max)
80 V
-
Vce Saturation (Max) @ Ib, Ic
600mV @ 300mA, 6A
-
Current - Collector Cutoff (Max)
10μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
-
Power - Max
50 W
-
Frequency - Transition
50MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-220-3
-
Supplier Device Package
TO-220AB
-