Current - Collector (Ic) (Max)
2 A
8 A
Voltage - Collector Emitter Breakdown (Max)
400 V
45 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 2A
600mV @ 300mA, 6A
Current - Collector Cutoff (Max)
100μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 1A, 2V
40 @ 4A, 1V
Frequency - Transition
50MHz
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220AB